3M Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Tape Type 3M 1/5/2552

Description
TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Colour:Silver RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Colour:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Tape Type 3M - 99Y5547 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Tape Type 3M
99Y5547
Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Tape Type 3M 99Y5547
TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Colour:Silver RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Colour:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5547
Product Name Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Tape Type 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.4724 inches (12 mm)
View Details
General Purpose Laminating Tape - 140APS - Budnick Converting, Inc.
Specs
Type Adhesive; General Purpose Laminating Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details