3M Tamperproof Label, Polyster, 1.5x25Yd; Label Type 3M 1.5-25-FMV02

Description
TAMPERPROOF LABEL, POLYSTER, 1.5"X25YD; Label Type:Tamperproof; Label Height:38mm; Label Width:22.86m; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:1; Product Range:3M FMV02 RoHS Compliant: Yes
Datasheet
Description
TAMPERPROOF LABEL, POLYSTER, 1.5"X25YD; Label Type:Tamperproof; Label Height:38mm; Label Width:22.86m; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:1; Product Range:3M FMV02 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamperproof Label, Polyster, 1.5x25Yd; Label Type 3M - 99Y2855 - Newark, An Avnet Company
Chicago, IL, United States
Tamperproof Label, Polyster, 1.5x25Yd; Label Type 3M
99Y2855
Tamperproof Label, Polyster, 1.5x25Yd; Label Type 3M 99Y2855
TAMPERPROOF LABEL, POLYSTER, 1.5"X25YD; Label Type:Tamperproof; Label Height:38mm; Label Width:22.86m; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:1; Product Range:3M FMV02 RoHS Compliant: Yes

TAMPERPROOF LABEL, POLYSTER, 1.5"X25YD; Label Type:Tamperproof; Label Height:38mm; Label Width:22.86m; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:1; Product Range:3M FMV02 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 99Y2855
Product Name Tamperproof Label, Polyster, 1.5x25Yd; Label Type 3M
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details