3M Cable Ties and Cable Lacing - 1.5-20-SJ3000-BLK 1.5-20-SJ3000-BLK

Description
Manufacturer: 3M (TC) Win Source Part Number: 784839-1.5-20-SJ3000 -BLK Series: SJ3000 Packaging: Roll Color: Black Length: 20.00' (6.10m) Mounting: Free Hanging (In-Line) Material: Polypropylene Hook, Polyester Loop Width: 1.500" (38.10mm) Wire/Cable Tie Type: Hook and Loop - Strip Bundle Diameter: Variable Tensile Strength: 31 lbs (14.06 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M (TC) Win Source Part Number: 784839-1.5-20-SJ3000 -BLK Series: SJ3000 Packaging: Roll Color: Black Length: 20.00' (6.10m) Mounting: Free Hanging (In-Line) Material: Polypropylene Hook, Polyester Loop Width: 1.500" (38.10mm) Wire/Cable Tie Type: Hook and Loop - Strip Bundle Diameter: Variable Tensile Strength: 31 lbs (14.06 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - 1.5-20-SJ3000-BLK
784839-1.5-20-SJ3000-BLK
Cable Ties and Cable Lacing - 1.5-20-SJ3000-BLK 784839-1.5-20-SJ3000-BLK
Manufacturer: 3M (TC) Win Source Part Number: 784839-1.5-20-SJ3000 -BLK Series: SJ3000 Packaging: Roll Color: Black Length: 20.00' (6.10m) Mounting: Free Hanging (In-Line) Material: Polypropylene Hook, Polyester Loop Width: 1.500" (38.10mm) Wire/Cable Tie Type: Hook and Loop - Strip Bundle Diameter: Variable Tensile Strength: 31 lbs (14.06 kg) Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: 3M (TC)
Win Source Part Number: 784839-1.5-20-SJ3000-BLK
Series: SJ3000
Packaging: Roll
Color: Black
Length: 20.00' (6.10m)
Mounting: Free Hanging (In-Line)
Material: Polypropylene Hook, Polyester Loop
Width: 1.500" (38.10mm)
Wire/Cable Tie Type: Hook and Loop - Strip
Bundle Diameter: Variable
Tensile Strength: 31 lbs (14.06 kg)
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 784839-1.5-20-SJ3000-BLK
Product Name Cable Ties and Cable Lacing - 1.5-20-SJ3000-BLK
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details