3M Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M 1-5-1430

Description
TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M - 99Y5542 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M
99Y5542
Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M 99Y5542
TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5542
Product Name Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data