3M Tape, 4.57M X 25.4Mm, Red, Polyester; Adhesive Type 3M 1-5-1280

Description
TAPE, 4.57M X 25.4MM, RED, POLYESTER; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, RED, POLYESTER; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Red, Polyester; Adhesive Type 3M - 99Y5538 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Red, Polyester; Adhesive Type 3M
99Y5538
Tape, 4.57M X 25.4Mm, Red, Polyester; Adhesive Type 3M 99Y5538
TAPE, 4.57M X 25.4MM, RED, POLYESTER; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, RED, POLYESTER; Adhesive Type:Silicone Rubber Adhesive; Tape Application:PCB Protection; Tape Colour:Red; Total Tape Thickness:4.2 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5538
Product Name Tape, 4.57M X 25.4Mm, Red, Polyester; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

PolyimidePrinted Circuit Board Masking - 303-5 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
3M 234 GP Masking Tape - 234 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.2500 to 4 inches (6.35 to 102 mm)
View Details