3M Tape, 4.57M X 25.4Mm, Pi Film, Amber; Adhesive Type 3M 1-5-1205

Description
TAPE, 4.57M X 25.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Pi Film, Amber; Adhesive Type 3M - 99Y2957 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Pi Film, Amber; Adhesive Type 3M
99Y2957
Tape, 4.57M X 25.4Mm, Pi Film, Amber; Adhesive Type 3M 99Y2957
TAPE, 4.57M X 25.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2957
Product Name Tape, 4.57M X 25.4Mm, Pi Film, Amber; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glass Cloth Discs - GC00500 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Photo Processing Tape - 2012-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Photo Processing Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details