3M Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M 1.5-10-8905

Description
TAPE, 9.14M X 38.1MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 38.1MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M - 99Y5438 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M
99Y5438
Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M 99Y5438
TAPE, 9.14M X 38.1MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

TAPE, 9.14M X 38.1MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5438
Product Name Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data