3M Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M 1.5-10-8902

Description
TAPE, 9.14M X 38.1MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet
Description
TAPE, 9.14M X 38.1MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M - 99Y5437 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M
99Y5437
Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M 99Y5437
TAPE, 9.14M X 38.1MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

TAPE, 9.14M X 38.1MM, BLUE, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Painting; Tape Colour:Blue; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:10yard; Tape Type:Splicing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5437
Product Name Tape, 9.14M X 38.1Mm, Blue, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
E-Z Peel™ Discs - EZ01125 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
High Performance Specialty Temp Surface Protection - 2A829 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 0.1250 lbs/in (0.2189 N/cm)
View Details