3M Tape, 4.57M X 6.35Mm, Natural, Pur; Adhesive Type 3M 1/4-5-4016W

Description
TAPE, 4.57M X 6.35MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 6.35MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Urethane Foam Tape, part number 99Y3203, features a natural polyurethane foam backing with a thickness of 1.6 mm (63 mil). This tape is designed for applications requiring high shear strength and is suitable for bonding various surfaces. It utilizes a firm acrylic pressure-sensitive adhesive that provides good high-temperature and solvent resistance. The tape is available in a roll length of 4.57 meters (5 yards) and is RoHS compliant. It is recommended for interior applications or exterior applications where it is protected from environmental exposure. The tape performs well under a range of temperatures, with a short-term resistance of up to 380°F (193°C) and long-term resistance of 220°F (104°C). It is important to ensure that bonding surfaces are clean and dry for optimal adhesion.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Urethane Foam Tape, part number 99Y3203, features a natural polyurethane foam backing with a thickness of 1.6 mm (63 mil). This tape is designed for applications requiring high shear strength and is suitable for bonding various surfaces. It utilizes a firm acrylic pressure-sensitive adhesive that provides good high-temperature and solvent resistance. The tape is available in a roll length of 4.57 meters (5 yards) and is RoHS compliant. It is recommended for interior applications or exterior applications where it is protected from environmental exposure. The tape performs well under a range of temperatures, with a short-term resistance of up to 380°F (193°C) and long-term resistance of 220°F (104°C). It is important to ensure that bonding surfaces are clean and dry for optimal adhesion.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 6.35Mm, Natural, Pur; Adhesive Type 3M - 99Y3203 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 6.35Mm, Natural, Pur; Adhesive Type 3M
99Y3203
Tape, 4.57M X 6.35Mm, Natural, Pur; Adhesive Type 3M 99Y3203
TAPE, 4.57M X 6.35MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 6.35MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3203
Product Name Tape, 4.57M X 6.35Mm, Natural, Pur; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF045MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details