3M Tape, 3.66M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M 1-4-4658F

Description
TAPE, 3.66M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet
Description
TAPE, 3.66M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Width - Imperial:1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 3.66M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M - 99Y2938 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 3.66M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M
99Y2938
Tape, 3.66M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M 99Y2938
TAPE, 3.66M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Width - Imperial:1"RoHS Compliant: Yes

TAPE, 3.66M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Width - Imperial:1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2938
Product Name Tape, 3.66M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Anodizing Discs - AD014MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details