3M Tape, 16.46M X 6.35Mm, Green, Pet Film; Adhesive Type 3M 1/4-18-8992

Description
TAPE, 16.46M X 6.35MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 16.46M X 6.35MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.46M X 6.35Mm, Green, Pet Film; Adhesive Type 3M - 99Y5719 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 6.35Mm, Green, Pet Film; Adhesive Type 3M
99Y5719
Tape, 16.46M X 6.35Mm, Green, Pet Film; Adhesive Type 3M 99Y5719
TAPE, 16.46M X 6.35MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing , Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes

TAPE, 16.46M X 6.35MM, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Tape Application:Splicing, Powder Coat Masking; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Roll Length - Imperial:18yard; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5719
Product Name Tape, 16.46M X 6.35Mm, Green, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data