3M Tape, 32.92M X 25.4Mm, Clear, Pe Film; Tape Type 3M 1-36-9325

Description
TAPE, 32.92M X 25.4MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Description
TAPE, 32.92M X 25.4MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape 99Y2936 is a clear polyethylene film tape measuring 32.92 meters in length and 25.4 mm in width. It features an acrylic adhesive designed for applications requiring squeak reduction. The total thickness of the tape is 5 mil (0.127 mm), making it suitable for various bonding and sealing tasks. This product is RoHS compliant, indicating it meets specific environmental standards. The transparent color allows for discreet application in visible areas.

Datasheet Summary
Powered by GS/AI

Tape 99Y2936 is a clear polyethylene film tape measuring 32.92 meters in length and 25.4 mm in width. It features an acrylic adhesive designed for applications requiring squeak reduction. The total thickness of the tape is 5 mil (0.127 mm), making it suitable for various bonding and sealing tasks. This product is RoHS compliant, indicating it meets specific environmental standards. The transparent color allows for discreet application in visible areas.

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 25.4Mm, Clear, Pe Film; Tape Type 3M - 99Y2936 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 25.4Mm, Clear, Pe Film; Tape Type 3M
99Y2936
Tape, 32.92M X 25.4Mm, Clear, Pe Film; Tape Type 3M 99Y2936
TAPE, 32.92M X 25.4MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 25.4MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2936
Product Name Tape, 32.92M X 25.4Mm, Clear, Pe Film; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Multi Purpose Duct Tape - 398 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Kwiky Dot™ Discs - KD02625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details