3M Thermally Conductive Tape, 25.4Mm X 32.92M; Thermal Conductivity 3M 1-36-8810

Description
THERMALLY CONDUCTIVE TAPE, 25.4Mm x 32.92M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 25.4Mm x 32.92M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 25.4Mm X 32.92M; Thermal Conductivity 3M - 99Y5521 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 25.4Mm X 32.92M; Thermal Conductivity 3M
99Y5521
Thermally Conductive Tape, 25.4Mm X 32.92M; Thermal Conductivity 3M 99Y5521
THERMALLY CONDUCTIVE TAPE, 25.4Mm x 32.92M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:25.4mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 25.4Mm x 32.92M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y5521
Product Name Thermally Conductive Tape, 25.4Mm X 32.92M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermally silicone pad for AI - SF1200 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 257 F (-50 to 125 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
One Part, NASA Low Outgassing Electrically Conductive Epoxy - EP3HTS-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Chemical System Epoxy
View Details