3M Tape, 32.92M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M 1-36-5498

Description
TAPE, 32.92M X 25.4MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:MaskingRoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 25.4MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:MaskingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M - 99Y2934 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M
99Y2934
Tape, 32.92M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M 99Y2934
TAPE, 32.92M X 25.4MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:MaskingRoHS Compliant: Yes

TAPE, 32.92M X 25.4MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Type:MaskingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2934
Product Name Tape, 32.92M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Foil - Aluminum - 26020 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0080 inches (0.2032 mm)
View Details
Glass Cloth Discs - GC01062 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details