TAPE, 32.92M X 25.4MM, CLEAR, PE FILM; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Transparent; Total Tape Thickness:11.7 mil (0.3 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2931 |
| Product Name | Tape, 32.92M X 25.4Mm, Clear, Pe Film; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |