3M Tape, 2.743Mm X 25.4Mm, Silver, Ss; Adhesive Type 3M 1/3/3361

Description
TAPE, 2.743MM X 25.4MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Con ductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 2.743MM X 25.4MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Con ductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 2.743Mm X 25.4Mm, Silver, Ss; Adhesive Type 3M - 99Y2923 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 2.743Mm X 25.4Mm, Silver, Ss; Adhesive Type 3M
99Y2923
Tape, 2.743Mm X 25.4Mm, Silver, Ss; Adhesive Type 3M 99Y2923
TAPE, 2.743MM X 25.4MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Con ductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 2.743MM X 25.4MM, SILVER, SS; Adhesive Type:High Performance Acrylic Adhesive; Tape Type:Stainless Steel; Conductivity:Non-Conductive; Roll Length - Imperial:3yard; Roll Length - Metric:2.743m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2923
Product Name Tape, 2.743Mm X 25.4Mm, Silver, Ss; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Cylinder Mount Build Up Tape - 1640 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cylinder Mount Build Up Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD05250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details