3M Reclosable Fastener, 1 X 3, Blk, Pk100; Fastener Length Imperial 3M 1-3-100-SJ4575

Description
RECLOSABLE FASTENER, 1" X 3", BLK, PK100; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 1" X 3", BLK, PK100; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 1 X 3, Blk, Pk100; Fastener Length Imperial 3M - 99Y5498 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 3, Blk, Pk100; Fastener Length Imperial 3M
99Y5498
Reclosable Fastener, 1 X 3, Blk, Pk100; Fastener Length Imperial 3M 99Y5498
RECLOSABLE FASTENER, 1" X 3", BLK, PK100; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 3", BLK, PK100; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y5498
Product Name Reclosable Fastener, 1 X 3, Blk, Pk100; Fastener Length Imperial 3M
Materials PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
913-7720: GATE HOOK AND EYES - 8-02062-52331-8 - Hardware House, LLC
Specs
Type Hook Fastener
View Details