3M Tape, 5.49M X 12.7Mm, Silver, Alum Foil; Adhesive Type 3M 1/2-6-1267

Description
TAPE, 5.49M X 12.7MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49mRoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 12.7MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 12.7Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y5714 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 12.7Mm, Silver, Alum Foil; Adhesive Type 3M
99Y5714
Tape, 5.49M X 12.7Mm, Silver, Alum Foil; Adhesive Type 3M 99Y5714
TAPE, 5.49M X 12.7MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49mRoHS Compliant: Yes

TAPE, 5.49M X 12.7MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5714
Product Name Tape, 5.49M X 12.7Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Visibility Tapes - 2197904 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Red/white
Backing Metal Foil; Aluminium foil
View Details
Aluminum Foil Discs - AF01000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details