3M Tape, 45.72M X 12.7Mm, Blue; Adhesive Type 3M 1/2-50-3435

Description
TAPE, 45.72M X 12.7MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 12.7MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 12.7Mm, Blue; Adhesive Type 3M - 99Y3177 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 12.7Mm, Blue; Adhesive Type 3M
99Y3177
Tape, 45.72M X 12.7Mm, Blue; Adhesive Type 3M 99Y3177
TAPE, 45.72M X 12.7MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

TAPE, 45.72M X 12.7MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3177
Product Name Tape, 45.72M X 12.7Mm, Blue; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Foil/Skrim/Kraft Tape - 291 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Peel 4.38 lbs/in (7.66 N/cm)
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details