3M Tape, 45.72M X 12.7Mm, Red; Adhesive Type 3M 1/2-50-3432

Description
TAPE, 45.72M X 12.7MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 12.7MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 12.7Mm, Red; Adhesive Type 3M - 99Y3176 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 12.7Mm, Red; Adhesive Type 3M
99Y3176
Tape, 45.72M X 12.7Mm, Red; Adhesive Type 3M 99Y3176
TAPE, 45.72M X 12.7MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes

TAPE, 45.72M X 12.7MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3176
Product Name Tape, 45.72M X 12.7Mm, Red; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temp Acrylic Adhesive Tape - 200APS - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0020 inches (0.0508 mm)
Peel 2.88 lbs/in (5.03 N/cm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF01187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details