3M Tape, 45.72M X 12.7Mm, Yellow; Adhesive Type 3M 1/2-50-3431

Description
TAPE, 45.72M X 12.7MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 12.7MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 12.7Mm, Yellow; Adhesive Type 3M - 99Y3175 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 12.7Mm, Yellow; Adhesive Type 3M
99Y3175
Tape, 45.72M X 12.7Mm, Yellow; Adhesive Type 3M 99Y3175
TAPE, 45.72M X 12.7MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

TAPE, 45.72M X 12.7MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3175
Product Name Tape, 45.72M X 12.7Mm, Yellow; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Grade Crepe Tape - ICT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Width 0.1250 to 18 inches (3.17 to 457 mm)
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details