RECLOSABLE FASTENER, 0.5"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:1.5m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 99Y5649 |
| Product Name | Reclosable Fastener, 0.5x5 , Black; Fastener Length Imperial 3M |
| Width | 12.7 mm (0.5000 inches) |