3M Tape 1/2-5-RP25

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M156632-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y3100 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y3100
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y3100
TAPE, 4.57M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M156632-ND 99Y3100
Product Name Tape Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Aluminum Foil Discs - AF01562 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Black & White Polyethylene Surface Protection - 03000-048B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details