3M Tape, 4.57M X 12.7Mm, Paper; Adhesive Type 3M 1/2-5-9703

Description
TAPE, 4.57M X 12.7MM, PAPER; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, PAPER; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Paper; Adhesive Type 3M - 99Y5699 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Paper; Adhesive Type 3M
99Y5699
Tape, 4.57M X 12.7Mm, Paper; Adhesive Type 3M 99Y5699
TAPE, 4.57M X 12.7MM, PAPER; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, PAPER; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5699
Product Name Tape, 4.57M X 12.7Mm, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Urethane Foam Tape - 4032 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PU - Polyurethane
View Details
Lead Foil Discs - LF030MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details