3M Thermally Conductive Tape, 12.7Mm X 4.57M; Thermal Conductivity 3M 1/2-5-8810

Description
THERMALLY CONDUCTIVE TAPE, 12.7Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:12.7mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 12.7Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 12.7Mm X 4.57M; Thermal Conductivity 3M - 99Y5693 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 12.7Mm X 4.57M; Thermal Conductivity 3M
99Y5693
Thermally Conductive Tape, 12.7Mm X 4.57M; Thermal Conductivity 3M 99Y5693
THERMALLY CONDUCTIVE TAPE, 12.7Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:12.7mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 12.7Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y5693
Product Name Thermally Conductive Tape, 12.7Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details
Form-In-Place Gap Filler - SARCON® SPG-70A - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Industry Electronics
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details