3M Tape, 4.57M X 12.7Mm, Clear, Pe Film; Adhesive Type 3M 1/2-5-5425

Description
TAPE, 4.57M X 12.7MM, CLEAR, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, CLEAR, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Clear, Pe Film; Adhesive Type 3M - 99Y3160 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Clear, Pe Film; Adhesive Type 3M
99Y3160
Tape, 4.57M X 12.7Mm, Clear, Pe Film; Adhesive Type 3M 99Y3160
TAPE, 4.57M X 12.7MM, CLEAR, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, CLEAR, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3160
Product Name Tape, 4.57M X 12.7Mm, Clear, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3.2 mil Low VOC Modified Acrylic Transfer Tape - 2018X - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0032 inches (0.0813 mm)
View Details
Kwiky Dot™ Discs - KD00875 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details