3M Tape, 4.57M X 12.7Mm, Brown, Ptfe; Tape Type 3M 1/2-5-5151

Description
TAPE, 4.57M X 12.7MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 12.7MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, 4.57M X 12.7Mm, Brown, PTFE is a specialized tape designed for various applications. It features a glass cloth backing and is equipped with a silicone pressure-sensitive adhesive, providing strong adhesion and durability. The tape has a total thickness of 4.5 mil (0.11 mm) and comes in a roll length of 4.57 meters (5 yards). This product is also RoHS compliant, making it suitable for projects that require adherence to environmental regulations. Its brown color and PTFE composition may be beneficial for applications requiring heat resistance and low friction.

Datasheet Summary
Powered by GS/AI

Tape, 4.57M X 12.7Mm, Brown, PTFE is a specialized tape designed for various applications. It features a glass cloth backing and is equipped with a silicone pressure-sensitive adhesive, providing strong adhesion and durability. The tape has a total thickness of 4.5 mil (0.11 mm) and comes in a roll length of 4.57 meters (5 yards). This product is also RoHS compliant, making it suitable for projects that require adherence to environmental regulations. Its brown color and PTFE composition may be beneficial for applications requiring heat resistance and low friction.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Brown, Ptfe; Tape Type 3M - 99Y5678 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Brown, Ptfe; Tape Type 3M
99Y5678
Tape, 4.57M X 12.7Mm, Brown, Ptfe; Tape Type 3M 99Y5678
TAPE, 4.57M X 12.7MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5678
Product Name Tape, 4.57M X 12.7Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Aluminum Foil/Reinforced Tape - 1430 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0055 inches (0.1397 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details