3M Tape, 4.57M X 12.7Mm, Clear, Pet; Tape Type 3M 1/2-5-502FL

Description
TAPE, 4.57M X 12.7MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Clear, Pet; Tape Type 3M - 99Y5677 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Clear, Pet; Tape Type 3M
99Y5677
Tape, 4.57M X 12.7Mm, Clear, Pet; Tape Type 3M 99Y5677
TAPE, 4.57M X 12.7MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, CLEAR, PET; Tape Type:General Purpose; Adhesive Type:Ultra-Clean Laminating Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5677
Product Name Tape, 4.57M X 12.7Mm, Clear, Pet; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Black Polyethylene Foam Tape - 3308-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
E-Z Peel™ Discs - EZ00312 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details