3M Tape, 4.57M X 12.7Mm, Grey, Pet Film; Adhesive Type 3M 1/2-5-4957F

Description
TAPE, 4.57M X 12.7MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 12.7MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Grey, Pet Film; Adhesive Type 3M - 99Y3155 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Grey, Pet Film; Adhesive Type 3M
99Y3155
Tape, 4.57M X 12.7Mm, Grey, Pet Film; Adhesive Type 3M 99Y3155
TAPE, 4.57M X 12.7MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, GREY, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3155
Product Name Tape, 4.57M X 12.7Mm, Grey, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Tape - 288 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Peel 4.69 lbs/in (8.21 N/cm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ05250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details