3M Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M 1/2-5-4955

Description
TAPE, 4.57M X 12.7MM, WHITE, PET FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, WHITE, PET FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M - 99Y3153 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M
99Y3153
Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M 99Y3153
TAPE, 4.57M X 12.7MM, WHITE, PET FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, WHITE, PET FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3153
Product Name Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

KD11 Crepe Paper Tape - KD11-20MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details