3M Tape, 4.57M X 12.7Mm, Pe Film, Clear; Adhesive Type 3M 1/2-5-4905

Description
TAPE, 4.57M X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Pe Film, Clear; Adhesive Type 3M - 99Y3139 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Pe Film, Clear; Adhesive Type 3M
99Y3139
Tape, 4.57M X 12.7Mm, Pe Film, Clear; Adhesive Type 3M 99Y3139
TAPE, 4.57M X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3139
Product Name Tape, 4.57M X 12.7Mm, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Splicing Tape - 066 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0021 inches (0.0533 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Temperature Blue Vinyl Tape w/Liner - HTBVL - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Polyvinyl Chloride
Width 2 to 36 inches (50.8 to 914 mm)
View Details