3M Tape, 18.28M X 12.7Mm, Clear, Paper; Adhesive Type 3M 1/2-5-468MP

Description
TAPE, 18.28M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Description
TAPE, 18.28M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a clear adhesive transfer tape measuring 18.28 meters in length and 12.7 mm in width, featuring a total thickness of 5.2 mils (0.13 mm). It utilizes a high-performance acrylic adhesive known as 3M,Ñ¢ Adhesive 200MP, which is recognized for its strong adhesion to various surfaces, including metals and high surface energy plastics. The tape offers excellent resistance to solvents and can withstand short-term heat exposure up to 400°F. This tape is designed for applications requiring precise placement and reliable bonding, with some initial repositionability. It is suitable for use in environments subject to humidity and temperature fluctuations. The product is RoHS compliant and has a shelf life of 18 months when stored at room temperature and 50% relative humidity. Engineers considering this tape should note its performance characteristics, including adhesion values to various substrates, which may influence its suitability for specific applications.

Datasheet Summary
Powered by GS/AI

The product is a clear adhesive transfer tape measuring 18.28 meters in length and 12.7 mm in width, featuring a total thickness of 5.2 mils (0.13 mm). It utilizes a high-performance acrylic adhesive known as 3M,Ñ¢ Adhesive 200MP, which is recognized for its strong adhesion to various surfaces, including metals and high surface energy plastics. The tape offers excellent resistance to solvents and can withstand short-term heat exposure up to 400°F. This tape is designed for applications requiring precise placement and reliable bonding, with some initial repositionability. It is suitable for use in environments subject to humidity and temperature fluctuations. The product is RoHS compliant and has a shelf life of 18 months when stored at room temperature and 50% relative humidity. Engineers considering this tape should note its performance characteristics, including adhesion values to various substrates, which may influence its suitability for specific applications.

Suppliers

Company
Product
Description
Supplier Links
Tape, 18.28M X 12.7Mm, Clear, Paper; Adhesive Type 3M - 99Y5675 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.28M X 12.7Mm, Clear, Paper; Adhesive Type 3M
99Y5675
Tape, 18.28M X 12.7Mm, Clear, Paper; Adhesive Type 3M 99Y5675
TAPE, 18.28M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 18.28M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5675
Product Name Tape, 18.28M X 12.7Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data