3M Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M 1/2-5-467MP

Description
TAPE, 4.57M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M - 99Y5674 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M
99Y5674
Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M 99Y5674
TAPE, 4.57M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5674
Product Name Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Powder Peel Blue Discs - PB01437 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Vent Tape - 394 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Vent Tape
Thickness 0.0040 inches (0.1016 mm)
Peel 0.7500 lbs/in (1.31 N/cm)
View Details