3M Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M 1/2-5-4492W

Description
TAPE, 4.57M X 12.7MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M - 99Y3134 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M
99Y3134
Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M 99Y3134
TAPE, 4.57M X 12.7MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3134
Product Name Tape, 4.57M X 12.7Mm, White, Pe Foam; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data