3M Tape, 4.57M X 12.7Mm, White, Glass Cloth; Tape Type 3M 1/2-5-3615

Description
TAPE, 4.57M X 12.7MM, WHITE, GLASS CLOTH; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, WHITE, GLASS CLOTH; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, White, Glass Cloth; Tape Type 3M - 99Y5663 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, White, Glass Cloth; Tape Type 3M
99Y5663
Tape, 4.57M X 12.7Mm, White, Glass Cloth; Tape Type 3M 99Y5663
TAPE, 4.57M X 12.7MM, WHITE, GLASS CLOTH; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, WHITE, GLASS CLOTH; Tape Type:Glass Cloth; Adhesive Type:Silicone Adhesive; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5663
Product Name Tape, 4.57M X 12.7Mm, White, Glass Cloth; Tape Type 3M
Type Cloth Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Glass Cloth Tape - D4700 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fiberglass / Glass
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Sided Tapes - 1612916 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Cloth / Fabric; Cloth
View Details