3M Tape, 4.57M X 12.7Mm, Green; Adhesive Type 3M 1/2-5-3437

Description
TAPE, 4.57M X 12.7MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Green; Adhesive Type 3M - 99Y3118 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Green; Adhesive Type 3M
99Y3118
Tape, 4.57M X 12.7Mm, Green; Adhesive Type 3M 99Y3118
TAPE, 4.57M X 12.7MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:ReflectiveRoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:ReflectiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3118
Product Name Tape, 4.57M X 12.7Mm, Green; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Tape - A104829-ND - DigiKey
Specs
Color Black
Adhesive Epoxy
View Details
4 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Fiberglass Reinforced Strip-N-Stick Sponge - 300AR.125 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Fiberglass Reinforced Strip-N-Stick Sponge
Backing Silicone
Adhesive Siliconized Sponge
View Details