3M Tape, 4.57M X 12.7Mm, Blue; Adhesive Type 3M 1/2-5-3435

Description
TAPE, 4.57M X 12.7MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Blue; Adhesive Type 3M - 99Y3117 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Blue; Adhesive Type 3M
99Y3117
Tape, 4.57M X 12.7Mm, Blue; Adhesive Type 3M 99Y3117
TAPE, 4.57M X 12.7MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3117
Product Name Tape, 4.57M X 12.7Mm, Blue; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
5 Mil Polyimide Tape - KPT5 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Dielectric / Insulating; Removable / Reusable
Backing Polyimide (e.g., Kapton®); Plastic / Polymer; Polyimide
View Details