3M Tape, 4.57M X 12.7Mm, White; Adhesive Type 3M 1/2-5-3430

Description
TAPE, 4.57M X 12.7MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, White; Adhesive Type 3M - 99Y3114 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, White; Adhesive Type 3M
99Y3114
Tape, 4.57M X 12.7Mm, White; Adhesive Type 3M 99Y3114
TAPE, 4.57M X 12.7MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:ReflectiveRoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, WHITE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:White; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:ReflectiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3114
Product Name Tape, 4.57M X 12.7Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
White Polyethylene Surface Protection - 03001-048W - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
E-Z Peel™ Discs - EZ00437 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details