3M Tape, 4.57M X 12.7Mm, Alum Foil, Silver; Tape Type 3M 1/2-5-2552

Description
TAPE, 4.57M X 12.7MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Colour:SilverRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Colour:SilverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Alum Foil, Silver; Tape Type 3M - 99Y5660 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Alum Foil, Silver; Tape Type 3M
99Y5660
Tape, 4.57M X 12.7Mm, Alum Foil, Silver; Tape Type 3M 99Y5660
TAPE, 4.57M X 12.7MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Colour:SilverRoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, ALUM FOIL, SILVER; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Colour:SilverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5660
Product Name Tape, 4.57M X 12.7Mm, Alum Foil, Silver; Tape Type 3M
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details