3M Tape, 3.66M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M 1/2-4-4658F

Description
TAPE, 3.66M X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet
Description
TAPE, 3.66M X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 3.66M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M - 99Y3093 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 3.66M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M
99Y3093
Tape, 3.66M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M 99Y3093
TAPE, 3.66M X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 3.66M X 12.7MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:12ft; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3093
Product Name Tape, 3.66M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Tensilized Polypropylene Tape - 4088 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Tensilized Polypropylene Tape
Backing Plastic / Polymer
Adhesive PP - Polypropylene
View Details
Lead Foil Discs - LF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details