3M Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M 1/2-36-5491

Description
TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5491 SeriesRoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5491 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M - 99Y5636 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M
99Y5636
Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M 99Y5636
TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5491 SeriesRoHS Compliant: Yes

TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5491 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5636
Product Name Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data