3M Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M 1/2-36-5480

Description
TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5480 SeriesRoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5480 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M - 99Y5634 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M
99Y5634
Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M 99Y5634
TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5480 SeriesRoHS Compliant: Yes

TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5480 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5634
Product Name Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
White PE Foam Double Coated Rubber - 1232 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Electroplaters Vinyl Tape - EV01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details