3M Tamperproof Label, Polyster, 0.5x25Yd; Label Type 3M 1/2-25-FMV02

Description
TAMPERPROOF LABEL, POLYSTER, 0.5"X25YD; Label Type:Tamperproof; Label Height:12.7mm; Label Width:22.86m; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:1; Product Range:3M FMV02 RoHS Compliant: Yes
Datasheet
Description
TAMPERPROOF LABEL, POLYSTER, 0.5"X25YD; Label Type:Tamperproof; Label Height:12.7mm; Label Width:22.86m; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:1; Product Range:3M FMV02 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamperproof Label, Polyster, 0.5x25Yd; Label Type 3M - 99Y3075 - Newark, An Avnet Company
Chicago, IL, United States
Tamperproof Label, Polyster, 0.5x25Yd; Label Type 3M
99Y3075
Tamperproof Label, Polyster, 0.5x25Yd; Label Type 3M 99Y3075
TAMPERPROOF LABEL, POLYSTER, 0.5"X25YD; Label Type:Tamperproof; Label Height:12.7mm; Label Width:22.86m; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:1; Product Range:3M FMV02 RoHS Compliant: Yes

TAMPERPROOF LABEL, POLYSTER, 0.5"X25YD; Label Type:Tamperproof; Label Height:12.7mm; Label Width:22.86m; Label Diameter:-; Label Material:Polyester; Label Legend:Void; Label Colour:Silver; Pack Quantity:1; Product Range:3M FMV02 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 99Y3075
Product Name Tamperproof Label, Polyster, 0.5x25Yd; Label Type 3M
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 182027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details