3M Reclosable Fastener, 0.5x20 , Black; Fastener Length Imperial 3M 1/2-20-SJ3000-BLK

Description
RECLOSABLE FASTENER, 0.5"X20 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:6.1m RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 0.5"X20 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:6.1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 0.5x20 , Black; Fastener Length Imperial 3M - 99Y5614 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 0.5x20 , Black; Fastener Length Imperial 3M
99Y5614
Reclosable Fastener, 0.5x20 , Black; Fastener Length Imperial 3M 99Y5614
RECLOSABLE FASTENER, 0.5"X20 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:6.1m RoHS Compliant: Yes

RECLOSABLE FASTENER, 0.5"X20 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.5"; Fastener Width - Metric:12.7mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:6.1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y5614
Product Name Reclosable Fastener, 0.5x20 , Black; Fastener Length Imperial 3M
Width 12.7 mm (0.5000 inches)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 2176998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
Custom Hook and Loop System -  - Boyd
Specs
Type Hook & Loop; Hook Fastener; Loop Fastener; Sewn On
View Details
913-1921: LARGE S HOOK - 8-02062-51195-7 - Hardware House, LLC
Specs
Type Hook Fastener
View Details