3M Tape 1/2-18-RP45

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 54' (16.5m) 18 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 54' (16.5m) 18 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M162815-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 54' (16.5m) 18 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 54' (16.5m) 18 yds"

Buy Now Datasheet
Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y3072 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y3072
Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y3072
TAPE, 16.46M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

TAPE, 16.46M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M162815-ND 99Y3072
Product Name Tape Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
25 Mil High Temperature Acrylic Foam Tape - VHB™ Tape 4646 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Acrylic / Acrylate; Foam; Plastic / Polymer
Adhesive Acrylic Foam
View Details