3M Tape 1/2-18-RP25

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 54' (16.5m) 18 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 54' (16.5m) 18 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M156630-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 54' (16.5m) 18 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 54' (16.5m) 18 yds"

Buy Now Datasheet
Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y3070 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y3070
Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y3070
TAPE, 16.46M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

TAPE, 16.46M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M156630-ND 99Y3070
Product Name Tape Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2243455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic Foam
View Details
Heavy Duty Carton Sealing Tape - 341 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Heavy Duty Carton Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Lead Foil Discs - LF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details