3M Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M 1/2-18-RP16

Description
TAPE, 16.46M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes
Description
TAPE, 16.46M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y3069 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y3069
Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y3069
TAPE, 16.46M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

TAPE, 16.46M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3069
Product Name Tape, 16.46M X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Temp Blue Vinyl Tape - HTBV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 2 inches (6.35 to 50.8 mm)
View Details