RECLOSABLE FASTENER, 1" X 2", BLK, PK100; Fastener Length - Imperial:2"; Fastener Length - Metric:50.8mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hook and Loop Fasteners |
| Product Number | 99Y5488 |
| Product Name | Reclosable Fastener, 1 X 2, Blk, Pk100; Fastener Length Imperial 3M |
| Materials | PP (Polypropylene) |