3M Reclosable Fastener, 1 X 2, Pk100; Fastener Length Imperial 3M 1-2-100-SJ3530/SJ3531

Description
RECLOSABLE FASTENER, 1" X 2", PK100; Fastener Length - Imperial:2"; Fastener Length - Metric:50.8mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 1" X 2", PK100; Fastener Length - Imperial:2"; Fastener Length - Metric:50.8mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 1 X 2, Pk100; Fastener Length Imperial 3M - 99Y2910 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 2, Pk100; Fastener Length Imperial 3M
99Y2910
Reclosable Fastener, 1 X 2, Pk100; Fastener Length Imperial 3M 99Y2910
RECLOSABLE FASTENER, 1" X 2", PK100; Fastener Length - Imperial:2"; Fastener Length - Metric:50.8mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 2", PK100; Fastener Length - Imperial:2"; Fastener Length - Metric:50.8mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon (Polyamide); Roll Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y2910
Product Name Reclosable Fastener, 1 X 2, Pk100; Fastener Length Imperial 3M
Materials Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-8363: GATE HOOK AND EYES - 8-02062-52444-5 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details