3M Tape 1-18-RP45

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 54' (16.5m) 18 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 54' (16.5m) 18 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M162810-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 54' (16.5m) 18 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 54' (16.5m) 18 yds"

Buy Now Datasheet
Tape, 16.46M X 25.4Mm, Grey, Paper; Adhesive Type 3M - 99Y2905 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 25.4Mm, Grey, Paper; Adhesive Type 3M
99Y2905
Tape, 16.46M X 25.4Mm, Grey, Paper; Adhesive Type 3M 99Y2905
TAPE, 16.46M X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

TAPE, 16.46M X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M162810-ND 99Y2905
Product Name Tape Tape, 16.46M X 25.4Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Tape - 844-S1030-ND - DigiKey
TE Connectivity
View Details
2 suppliers
Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Industrial Grade Crepe Discs - LCD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Paper; Crepe
Temperature Resistance -17.78 to 107 C (0.0 to 225 F)
View Details